Single Diode Configuration: Kilovolt PIN diodes utilize modern semiconductor and packaging technology that assures low loss, low distortion, and reliable performance in multi-kilowatt switch applications at frequencies as low as 1 MHz. The semiconductor chips employed have low resistance, high power dissipation and very high stand-off voltage capability. Kilovolt PIN diodes employ ultra high resistively, long carrier lifetime, float zone silicon intrinsic material onto which P+ and N+ regions are deposited using an epitaxial process specifically designed at MACOM for high voltage PIN diodes. This process results in better preservation of the intrinsic carrier lifetime and superior junctions in comparison to the conventional double diffused process. The processing of the I-region width is tightly controlled using modern lapping techniques. Kilovolt PIN diode chips utilize MACOM's proprietary cermachip glass passivation. The hard glass covers all exposed junction and intrinsic region surfaces. This results in a hermetically sealed, passivated chip that has been accepted in many hi-rel military programs. Kilovolt PIN diodes are designed for use as high power switching elements in multi-kilowatt HF and VHF applications. These PIN diodes have been extensively characterized for their electrical and thermal properties to assure predictable low loss, high power handling, and low distortion performance. The metal-ceramic packages were developed specifically for the Kilovolt PIN diode series. The packages are designed to withstand extremely high voltages and currents and to be compatible with industry standard semiconductor chip and RF circuitry. These packages meet the environmental requirements of MIL-STD-202 and MIL-STD750. The PIN diode chip is bonded to the package and the anode strap is bonded to the chip at temperatures exceeding 300°C. The anode strap has a unique, large cross-sectional area design allowing for high current capability. The packages are sealed using a projection welding technique in an inert environment. Kilovolt PIN diodes are available with a solder lug on the anode electrode to allow for a convenient and reliable wrap-around wire connection.
RF Diode PIN - Single 2000V 25A 37.5W
PIN Diodes 2000Vr 1.2Vf Ct=3.2pF -65C +175C
DIODE,PIN,CERAMIC_PK
DIODE,PIN,CERAMIC_PK
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | PIN Diodes | RF Diodes | PIN Diodes |
| Product Number | MA4PK2004 | 1465-MA4PK2004-ND | MA4PK2004 | MA4PK2004 | MA4PK2004 |
| Product Name | RF PIN Diode | RF Diodes | PIN Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Configuration | Single | Single | |||
| Diode Type | PIN | PIN | |||
| Package | ODS-1038 | 1075 | 1075 | ||
| VR | 2000 volts | 2000 volts |