Win Source Part Number: 988112-MA4P607-212
Category: Discrete Semiconductor Products>Diodes - RF
Package: Tray
Standard Package: 100
Diode Type: PIN - Single
Capacitance @ Vr, F: 1.3pF @ 100V, 1MHz
Voltage - Peak Reverse (Max): 1000V
Power Dissipation (Max): 37.5 W
Resistance @ If, F: 400mOhm @ 100mA, 100MHz
Package / Case: Die
Supplier Device Package: Die
Temperature Range - Operating: 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0060
Mfr: MACOM Technology Solutions
Other Names: 1465-MA4P607-212
Base Product Number: MA4P607
DIODE,PIN,CHIP,CERAM
RF Diode PIN - Single 1000V 37.5W Die
DIODE,PIN,CHIP,CERAM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 988112-MA4P607-212 | 284-MA4P607-212 | 1465-MA4P607-212-ND | MA4P607-212 |
| Product Name | Discrete Semiconductor Products - Diodes - RF | Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | ||
| Diode Type | PIN - Single | PIN | ||
| Package | Die | Tray | Die | Die |
| PD | 37.5 to 37500 milliwatts | |||
| CT | 1.3 pF | 1.3 pF |