RF Diode PIN - Single 500V 500mA 0805P
RF Diode PIN - Single 500V 500mA 0805P
Win Source Part Number: 1357135-MSWSE-050-17
Category: Discrete Semiconductor Products - Diodes - RF Diodes
Temperature Range - Operating: 175°C (TJ)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: MACOM Technology Solutions
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, 0805
Supplier Device Package: 0805P
Base Product Number: MSWSE-050
HTSUS: 8541.10.0060
ECCN: EAR99
Capacitance @ Vr, F: 0.25pF @ 50V, 1MHz
Diode Type: PIN - Single
Voltage - Peak Reverse (Max): 500V
Current - Max: 500 mA
Resistance @ If, F: 750mOhm @ 100mA, 100MHz
COM PIN-SWITCH-ELEMENT, 0805P
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 1702-1003-1-ND | 1357135-MSWSE-050-17 | MSWSE-050-17 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | |
| Diode Type | PIN | PIN - Single | |
| Package | 2-SMD, 0805 | 2-SMD, 0805 | 0805P |
| VR | 500 volts |