Pin Diode, 50V V(BR), Silicon
RF Diode PIN - Single 50V 250mW SOT-23-3
RF Diode PIN - Single 50V 250mW SOT-23-3
RF Diode PIN - Single 50V 250mW SOT-23-3
Fast Switching Speed, Low Capacitance, Plastic Packaged PIN Diodes
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1252102-SMP1340-007L
Manufacturer Homepage: www.skyworksinc.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
RF DIODE PIN 50V 250MW SOT23-3 Product overview: SMP1340-007LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1340-007LF can be used for catalog matching and distributor lookup.
RF DIODE PIN 50V 250MW SOT23-3
| Rochester Electronics | DigiKey | Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | PIN Diodes | RF Diodes | RF Diodes | RF Diodes | Rectifiers | RF Diodes |
| Product Number | SMP1340-007LF | 863-1685-1-ND | SMP1340-007LF | 1252102-SMP1340-007LF | 284-SMP1340-007LF | SMP1340-007LF |
| Product Name | RF Diodes | RF PIN Diode | RF Diodes - SMP1340-007LF | 50V 250MW SOT23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes | |
| Package | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | Tape & Reel (TR) | SOT23; SOT-23-3 | |
| Life Cycle Stage | Active | Active | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Configuration | Single | |||||
| Diode Type | PIN | PIN | PIN |