RF Diode PIN - Single 100V 150mA 250mW SOT-23
RF Diode PIN - Single 100V 150mA 250mW SOT-23
RF Diode PIN - Single 100V 150mA 250mW SOT-23
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DIODE,PIN,PLASTIC,LE
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 1465-MADP-007448-0287ATTR-ND | MADP-007448-0287AT | MADP-007448-0287AT |
| Product Name | RF Diodes | RF PIN Diode | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||
| Diode Type | PIN | PIN | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | |
| VR | 100 volts |