RF Diode PIN - Anti-Parallel
The UMX9989AP is the first MRI switching diode module, designed to optimize performance and reduce assembly labor, cost, and polarity errors. There are two principle applications for which the UMX9989AP modules are intended: 1) MRI receiver protection from high RF energy fields, including long RF pulses and RF spike pulses present in most MRI machines. The UMX9989AP acts as a passive protector (limiter) for the MRI receiver’s LNA. The diode assembly exhibits extremely low insertion loss, both in the “on” state (high power present) and the “off” state (receiver power present) so the Receiver’s Noise Figure is not increased by the protector circuit. 2) Passive switching of surface coil detuning and blocking circuits. In this case, the flow of loop current during transmitter pulse turns on the diodes, without a switch driver.
SI PPIN HERMETIC MELF
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 150-UMX9989AP-ND | UMX9989AP | UMX9989AP |
| Product Name | RF Diodes | RF PIN Diode | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | |
| Diode Type | PIN | PIN | |
| Package | Module | MELF |