RF Diode PIN - Single 40V 100mA 4W Chip
Discrete Semiconductor Products - Diodes - RF
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | PIN Diodes | Diodes |
| Product Number | 1465-MADL-011052-14280W-ND | MADL-011052-14280W | MADL-011052-14280W | MADL-011052-14280W |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF | PIN Diodes | RF Diodes |
| Configuration | Single | |||
| Diode Type | PIN | |||
| Package | Die | Chip |