Single Diode Configuration: MACOM offers silicon PIN diodes in five standard, low cost, surface mount plastic packages for use as switches and attenuators. These diodes are offered with standard Sn/Pb plating, as well as with 100% matte Sn plating on our RoHS compliant devices. MACOM's PIN diodes feature a variety of I-region lengths resulting in lower resistance, and lower capacitance devices for various microwave control circuit applications. The MA4P275/MA4P7436/MAD
RF Diode PIN - Single 75V 150mA 200mW SOD-323
RF Diode PIN - Single 75V 150mA 200mW SOD-323
RF Diode PIN - Single 75V 150mA 200mW SOD-323
RF DIODE PIN 75V 200MW SOD323 Product overview: MA4P7433-1141T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 200MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 200MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P7433-1141T can be used for catalog matching and distributor lookup.
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1065554-MA4P7433-114
Packaging: Reel - TR
Current - Max: 150mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.35pF @ 20V, 1MHz
Voltage - Peak Reverse (Max): 75V
Power Dissipation (Max): 200mW
Resistance @ If, F: 1.5 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
RF DIODE PIN 75V 200MW SOD323
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | MA4P7433-1141T | 1465-1238-1-ND | 284-MA4P7433-1141T | 1065554-MA4P7433-1141T | MA4P7433-1141T |
| Product Name | RF PIN Diode | RF Diodes | 75V 200MW Diode and Rectifier | RF Diodes - MA4P7433-1141T | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | Single | ||
| Diode Type | PIN | PIN | PIN - Single | ||
| RoHS Compliant | RoHS | RoHS | |||
| Package | SOT-323 | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | SOD-323; SOD-323 | SOD-323; SOD-323 |
| VR | 75 volts | 75 volts |