Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 029441-SMP1345-518
Packaging: Reel - TR
Current - Max: 150mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.285pF @ 10V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 250mW
Resistance @ If, F: 2 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TA)
Case / Package: 4-MIS (1.18x1.43)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
RF DIODE PIN 50V 250MW 4MIS Product overview: SMP1345-518 from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1345-518 can be used for catalog matching and distributor lookup.
RF Diode PIN - Single 50V 150mA 250mW 4-MIS (1.18x1.43)
RF DIODE PIN 50V 250MW 4MIS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 029441-SMP1345-518 | 284-SMP1345-518 | 863-1105-2-ND | SMP1345-518 |
| Product Name | RF Diodes - SMP1345-518 | 50V 250MW Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | ||
| Diode Type | PIN - Single | PIN | ||
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | ||
| Package | 4-MIS (1.18x1.43) | Tape & Reel (TR) | 4-SMD, No Lead | 4-MIS (1.18x1.43) |
| PD | 250 milliwatts |