RF DIODE PIN 50V 430MW SOT23 Product overview: SMP1322-001LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 430MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 430MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1322-001LF can be used for catalog matching and distributor lookup.
RF Diode PIN - Single 50V 430mW SOT-23-3
RF Diode PIN - Single 50V 430mW SOT-23-3
RF Diode PIN - Single 50V 430mW SOT-23-3
RF Diode PIN - Single 50V 430mW SOT-23-3
RF DIODE PIN 50V 430MW SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 284-SMP1322-001LF | 863-2215-6-ND | SMP1322-001LF |
| Product Name | 50V 430MW SOT23 Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |
| RoHS Compliant | RoHS | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Configuration | Single |