RF DIODE PIN 50V 750MW 0402 Product overview: SMP1320-040LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 750MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 750MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1320-040LF can be used for catalog matching and distributor lookup.
RF Diode PIN - Single 50V 150mA 750mW 0402
RF Diode PIN - Single 50V 150mA 750mW 0402
RF Diode PIN - Single 50V 150mA 750mW 0402
PIN Diodes Ls=.45nH SOD-882 Single
RF DIODE PIN 50V 750MW 0402
RF DIODE PIN 50V 750MW 0402
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | PIN Diodes | RF Diodes | RF Diodes |
| Product Number | 284-SMP1320-040LF | 863-1163-6-ND | SMP1320-040LF | SMP1320-040LF | SMP1320-040LF |
| Product Name | 50V 750MW Diode and Rectifier | RF Diodes | PIN Diodes | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape & Reel (TR) | 0402 (1005 Metric) | SOD-882 | 0402 (1005 Metric) | 0402 |
| RoHS Compliant | RoHS | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Configuration | Single |