Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1098570-SMP1307-003L
Packaging: Reel - TR
Diode Type: PIN - 1 Pair Common Anode
Capacitance @ Vr, F: 0.3pF @ 30V, 1MHz
Voltage - Peak Reverse (Max): 200V
Power Dissipation (Max): 250mW
Resistance @ If, F: 3 Ohm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Pin Diode, 200V V(BR), Silicon
RF Diode PIN - 1 Pair Common Anode 200V 250mW SOT-23-3
Very Low Distortion Attenuator Plastic Packaged PIN Diodes
RF DIODE PIN 200V 250MW SOT23-3 Product overview: SMP1307-003LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1307-003LF can be used for catalog matching and distributor lookup.
RF DIODE PIN 200V 250MW SOT23-3
| Win Source Electronics | Rochester Electronics | DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF Diodes | PIN Diodes | RF Diodes | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 1098570-SMP1307-003LF | SMP1307-003LF | 863-1844-2-ND | SMP1307-003LF | 284-SMP1307-003LF | SMP1307-003LF |
| Product Name | RF Diodes - SMP1307-003LF | RF Diodes | RF PIN Diode | 200V 250MW SOT23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes | |
| Diode Type | PIN - 1 Pair Common Anode | PIN | PIN | |||
| Life Cycle Stage | Active | Active | Active | |||
| Package | SOT23; SOT-23-3 | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | Tape & Reel (TR) | SOT23; SOT-23-3 |
| PD | 250 milliwatts | |||||
| CT | 0.3000 pF | 0.3000 pF | 0.3000 pF |