The MADP-011104 is a high-power PIN diode assembled in a lead-free 3 mm 12-lead QFN plastic package. This shunt device provides exceptional switch or attenuator performance from 50 MHz to 5 GHz.
This compact device is ideally suited to switch and attenuator applications from HF through S band, where higher peak and CW power, lower loss, and higher linearity surface-mount diode assemblies are required.
RF Diode PIN - Single 800V 250mA 12-PQFN (3x3)
RF Diode PIN - Single 800V 250mA 12-PQFN (3x3)
RF Diode PIN - Single 800V 250mA 12-PQFN (3x3)
Discrete Semiconductor Products - Diodes - RF
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes | PIN Diodes |
| Product Number | MADP-011104-TR0500 | 1465-1859-6-ND | MADP-011104-TR0500 | MADP-011104-TR0500 |
| Product Name | RF PIN Diode | RF Diodes | Discrete Semiconductor Products - Diodes - RF | PIN Diodes |
| Configuration | Single | Single | ||
| Diode Type | PIN | PIN | ||
| Package | QFN | 12-TFQFN Exposed Pad | 12-PQFN (3x3) | QFN-12 |
| Operating Frequency | 50 to 5000 MHz |