RF Diode PIN - Single 500V 15W
RF Diode PIN - Single 500V 15W
RF Diode PIN - Single 500V 15W
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 073138-MA4P505-1072T
Packaging: Reel - TR
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.65pF @ 100V, 1MHz
Voltage - Peak Reverse (Max): 500V
Power Dissipation (Max): 15W
Resistance @ If, F: 450 mOhm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
RF DIODE PIN 500V 15W Product overview: MA4P505-1072T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 15W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500V, 15W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P505-1072T can be used for catalog matching and distributor lookup.
Single Diode Configuration: MACOM's Broad line of packaged PIN diodes encompasses a comprehensive range of electrical characteristics and package outlines. This diverse union of semiconductor technology and chip packaging gives considerable flexibility to the circuit designer. The fast switching series of packaged PIN diodes utilize a thin I-region and silicon oxide or glass passivated chips which provide for low leakage currents and low insertion loss. Using in process control monitors to regulate wafer fabrication parameters these devices achieve consistent performance in control circuit applications. The high voltage product line of packaged PIN diodes employs MACOM's unique CERMACHIP® passivation process which provides for a hard glass encapsulation that hermetically seals the active area of the chip. These packaged CERMACHIP® PIN diodes are ideally suited for use in high power applications where high RF voltages are present. The diode chips are bonded into sealed ceramic packages that are designed for the most stringent electrical and environmental conditions. A wide choice of packages are available which can be mounted into a variety of microwave and RF circuit media. The Packaged PIN Diodes series are designed to have a high inherent reliability and may be ordered screened to meet many MIL-STD reliability levels
PIN Diodes .1-1500MHz .7pF Min Vr 500Vdc
RF DIODE PIN 500V 15W
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes | PIN Diodes | RF Diodes | RF Diodes |
| Product Number | 1465-1231-1-ND | 073138-MA4P505-1072T | 284-MA4P505-1072T | MA4P505-1072T | MA4P505-1072T | MA4P505-1072T | MA4P505-1072T |
| Product Name | RF Diodes | RF Diodes - MA4P505-1072T | 500V 15W Diode and Rectifier | RF PIN Diode | PIN Diodes | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | Single | ||||
| Diode Type | PIN | PIN - Single | PIN | PIN | |||
| Package | 2-SMD | Tape & Reel (TR) | MELF-1072 | MELF-1072 | 2-SMD | ||
| VR | 500 volts | 500 volts | |||||
| CT | 0.6500 pF | 0.6500 pF | 0.6500 pF | 0.6500 pF |