DIODE,PIN,PLASTIC Product overview: MADP-007433-12790T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MADP-007433-1279
RF Diode PIN - Single 75V 150mA 200mW SC-79
RF Diode PIN - Single 75V 150mA 200mW SC-79
RF Diode PIN - Single 75V 150mA 200mW SC-79
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 207590-MADP-007433-1
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DIODE,PIN,PLASTIC
PIN Diodes Single L .6nH C .1pF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes | RF Diodes | PIN Diodes | PIN Diodes |
| Product Number | 284-MADP-007433-12790T | 1465-MADP-007433-12790TDKR-ND | 207590-MADP-007433-12790T | MADP-007433-12790T | MADP-007433-12790T | MADP-007433-12790T | MADP-007433-12790T |
| Product Name | Diode and Rectifier | RF Diodes | RF Diodes - MADP-007433-12790T | RF PIN Diode | Discrete Semiconductor Products - Diodes - RF Diodes | PIN Diodes | RF Diodes |
| Package | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | SC-79 | SC-79 | SC-79-2 | SOD-523; SC-79, SOD-523 | |
| RoHS Compliant | RoHS | ||||||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | |||
| Configuration | Single | Single | |||||
| Diode Type | PIN | PIN | PIN |