RF Diode PIN - Single 100V 100mA 20W 2012
SWITCH,RF,PIN,2012 PKG
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | 1465-MEST2G-020-15CT-ND | MEST2G-020-15 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | 0805 (2012 Metric) | 2012 |
| VR | 100 volts |