SQML, PIN Product overview: MA4P7418-1072T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P7418-1072T can be used for catalog matching and distributor lookup.
Win Source Part Number: 1074662-MA4P7418-107
Category: Discrete Semiconductor Products>Diodes - RF
Package: Tape & Reel
Standard Package: 1,500
Current - Max: 150 mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.8pF @ 100V, 100MHz
Voltage - Peak Reverse (Max): 1100V
Power Dissipation (Max): 11.5 W
Resistance @ If, F: 1.2Ohm @ 100mA, 100MHz
Package / Case: 2-SMD
Supplier Device Package: 1072 MELF
Temperature Range - Operating: 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0060
Mfr: MACOM Technology Solutions
Other Names: 1465-MA4P7418-1072TC
Base Product Number: MA4P7418
RF Diode PIN - Single 1100V 150mA 11.5W 1072 MELF
RF Diode PIN - Single 1100V 150mA 11.5W 1072 MELF
RF Diode PIN - Single 1100V 150mA 11.5W 1072 MELF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SQML, PIN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-MA4P7418-1072T | 1074662-MA4P7418-1072T | 1465-MA4P7418-1072TTR-ND | MA4P7418-1072T | MA4P7418-1072T |
| Product Name | Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF | RF Diodes | RF PIN Diode | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape & Reel (TR) | 2-SMD | 2-SMD | MELF; 1072 MELF | |
| RoHS Compliant | RoHS | ||||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | |
| Configuration | Single | Single | |||
| Diode Type | PIN - Single | PIN | PIN |