Skyworks Solutions, Inc. 200V 250MW Diode and Rectifier SMP1304-027LF

Description
RF DIODE PIN 200V 250MW SOT5 Product overview: SMP1304-027LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1304-027LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF DIODE PIN 200V 250MW SOT5 Product overview: SMP1304-027LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1304-027LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 250MW Diode and Rectifier - 284-SMP1304-027LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 250MW Diode and Rectifier
284-SMP1304-027LF
200V 250MW Diode and Rectifier 284-SMP1304-027LF
RF DIODE PIN 200V 250MW SOT5 Product overview: SMP1304-027LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1304-027LF can be used for catalog matching and distributor lookup.

RF DIODE PIN 200V 250MW SOT5 Product overview: SMP1304-027LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1304-027LF can be used for catalog matching and distributor lookup.

Supplier's Site
RF Diodes - 863-1274-6-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1274-6-ND
RF Diodes 863-1274-6-ND
RF Diode PIN - 2 Pair CA + CC 200V 250mW SOT-5

RF Diode PIN - 2 Pair CA + CC 200V 250mW SOT-5

Buy Now Datasheet
RF Diodes - 863-1274-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1274-2-ND
RF Diodes 863-1274-2-ND
RF Diode PIN - 2 Pair CA + CC 200V 250mW SOT-5

RF Diode PIN - 2 Pair CA + CC 200V 250mW SOT-5

Buy Now Datasheet
RF Diodes - 863-1274-1-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1274-1-ND
RF Diodes 863-1274-1-ND
RF Diode PIN - 2 Pair CA + CC 200V 250mW SOT-5

RF Diode PIN - 2 Pair CA + CC 200V 250mW SOT-5

Buy Now Datasheet
RF Diodes - SMP1304-027LF - 1098568-SMP1304-027LF - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - SMP1304-027LF
1098568-SMP1304-027LF
RF Diodes - SMP1304-027LF 1098568-SMP1304-027LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1098568-SMP1304-027L F Packaging: Reel - TR Diode Type: PIN - 2 Pair CA + CC Capacitance @ Vr, F: 0.3pF @ 30V, 1MHz Voltage - Peak Reverse (Max): 200V Power Dissipation (Max): 250mW Resistance @ If, F: 2 Ohm @ 100mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TA) Case / Package: SOT-5 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1098568-SMP1304-027LF
Packaging: Reel - TR
Diode Type: PIN - 2 Pair CA + CC
Capacitance @ Vr, F: 0.3pF @ 30V, 1MHz
Voltage - Peak Reverse (Max): 200V
Power Dissipation (Max): 250mW
Resistance @ If, F: 2 Ohm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TA)
Case / Package: SOT-5
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
PIN Diodes
SMP1304-027LF
PIN Diodes SMP1304-027LF
PIN Diodes Ls=1.5nH SOT-5 Pi

PIN Diodes Ls=1.5nH SOT-5 Pi

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - SMP1304-027LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
SMP1304-027LF
Discrete Semiconductor Products - Diodes - RF Diodes SMP1304-027LF
RF DIODE PIN 200V 250MW SOT5

RF DIODE PIN 200V 250MW SOT5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes PIN Diodes RF Diodes
Product Number 284-SMP1304-027LF 863-1274-6-ND 1098568-SMP1304-027LF SMP1304-027LF SMP1304-027LF
Product Name 200V 250MW Diode and Rectifier RF Diodes RF Diodes - SMP1304-027LF PIN Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Package Tape & Reel (TR) SOT-5 SOT-5 SOT-5
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Configuration Single
Diode Type PIN PIN - 2 Pair CA + CC
Unlock Full Specs
to access all available technical data