Skyworks Solutions, Inc. RF Diodes SMP1307-027LF

Description
RF Diode PIN - 2 Pair CA + CC 200V 250mW SOT-5
Request a Quote Datasheet
Description
RF Diode PIN - 2 Pair CA + CC 200V 250mW SOT-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 863-1091-1-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1091-1-ND
RF Diodes 863-1091-1-ND
RF Diode PIN - 2 Pair CA + CC 200V 250mW SOT-5

RF Diode PIN - 2 Pair CA + CC 200V 250mW SOT-5

Buy Now Datasheet
RF Diodes - 863-1091-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1091-2-ND
RF Diodes 863-1091-2-ND
RF Diode PIN - 2 Pair CA + CC 200V 250mW SOT-5

RF Diode PIN - 2 Pair CA + CC 200V 250mW SOT-5

Buy Now Datasheet
RF Diodes - 863-1091-6-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1091-6-ND
RF Diodes 863-1091-6-ND
RF Diode PIN - 2 Pair CA + CC 200V 250mW SOT-5

RF Diode PIN - 2 Pair CA + CC 200V 250mW SOT-5

Buy Now Datasheet
 - SMP1307-027LF - Rochester Electronics
Newburyport, MA, United States
Pin Diode, 200V V(BR), Silicon

Pin Diode, 200V V(BR), Silicon

Supplier's Site Datasheet
200V 250MW Diode and Rectifier - 284-SMP1307-027LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 250MW Diode and Rectifier
284-SMP1307-027LF
200V 250MW Diode and Rectifier 284-SMP1307-027LF
RF DIODE PIN 200V 250MW SOT5 Product overview: SMP1307-027LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1307-027LF can be used for catalog matching and distributor lookup.

RF DIODE PIN 200V 250MW SOT5 Product overview: SMP1307-027LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1307-027LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - SMP1307-027LF - 064991-SMP1307-027LF - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - SMP1307-027LF
064991-SMP1307-027LF
RF Diodes - SMP1307-027LF 064991-SMP1307-027LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 064991-SMP1307-027LF Packaging: Reel - TR Diode Type: PIN - 2 Pair CA + CC Capacitance @ Vr, F: 0.3pF @ 30V, 1MHz Voltage - Peak Reverse (Max): 200V Power Dissipation (Max): 250mW Resistance @ If, F: 3 Ohm @ 100mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TA) Case / Package: SOT-5 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 064991-SMP1307-027LF
Packaging: Reel - TR
Diode Type: PIN - 2 Pair CA + CC
Capacitance @ Vr, F: 0.3pF @ 30V, 1MHz
Voltage - Peak Reverse (Max): 200V
Power Dissipation (Max): 250mW
Resistance @ If, F: 3 Ohm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TA)
Case / Package: SOT-5
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DIODE PIN 200V 250MW SOT-5 - 726-SMP1307-027LF - Utmel Electronic Limited
Hong Kong, China
DIODE PIN 200V 250MW SOT-5
726-SMP1307-027LF
DIODE PIN 200V 250MW SOT-5 726-SMP1307-027LF
DIODE PIN 200V 250MW SOT-5

DIODE PIN 200V 250MW SOT-5

Supplier's Site
Sheung Wan, Hong Kong
PIN Diodes
SMP1307-027LF
PIN Diodes SMP1307-027LF
PIN Diodes .45pF -65C +150C SOT-5 Pi

PIN Diodes .45pF -65C +150C SOT-5 Pi

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - SMP1307-027LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
SMP1307-027LF
Discrete Semiconductor Products - Diodes - RF Diodes SMP1307-027LF
RF DIODE PIN 200V 250MW SOT5

RF DIODE PIN 200V 250MW SOT5

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes PIN Diodes Rectifiers RF Diodes Diodes PIN Diodes RF Diodes
Product Number 863-1091-1-ND SMP1307-027LF 284-SMP1307-027LF 064991-SMP1307-027LF 726-SMP1307-027LF SMP1307-027LF SMP1307-027LF
Product Name RF Diodes 200V 250MW Diode and Rectifier RF Diodes - SMP1307-027LF DIODE PIN 200V 250MW SOT-5 PIN Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type PIN PIN - 2 Pair CA + CC PIN - 2 Pair CA + CC
Package SOT-5 SOT-5 Tape & Reel (TR) SOT-5 SOT-5 SOT-5
VR 200 volts 200 volts
CT 0.3000 pF 0.3000 pF
Unlock Full Specs
to access all available technical data