Skyworks Solutions, Inc. Surface Mount PIN Diode SMP1325-087LF

Description
The SMP1325-087LF is a surface mountable PIN diode suitable for use in an RF switch or attenuator circuit. Maximum resistance at 100 mA is 0.55 Ω and maximum capacitance at 20 V is 0.6 pF. The combination of low capacitance, low parasitic inductance, low thermal resistance, and nominal 100 μm I-region width, makes the SMP1325-087LF useful in large signal switches and attenuator applications. The device has a 2 W dissipation power rating, which makes it capable of handling up to 50 W Continuous Wave (CW) and 500 W peak (1 μs pulse, 1 percent duty cycle) in a shunt-connected transmit/receive (T/R) switch. Design information for high power switches may be found in the Skyworks Application Note, Design With PIN Diodes (document number 200312)(opens in a new tab).
Request a Quote Datasheet
Description
The SMP1325-087LF is a surface mountable PIN diode suitable for use in an RF switch or attenuator circuit. Maximum resistance at 100 mA is 0.55 Ω and maximum capacitance at 20 V is 0.6 pF. The combination of low capacitance, low parasitic inductance, low thermal resistance, and nominal 100 μm I-region width, makes the SMP1325-087LF useful in large signal switches and attenuator applications. The device has a 2 W dissipation power rating, which makes it capable of handling up to 50 W Continuous Wave (CW) and 500 W peak (1 μs pulse, 1 percent duty cycle) in a shunt-connected transmit/receive (T/R) switch. Design information for high power switches may be found in the Skyworks Application Note, Design With PIN Diodes (document number 200312)(opens in a new tab).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount PIN Diode - SMP1325-087LF - Skyworks Solutions, Inc.
Irvine, CA, United States
Surface Mount PIN Diode
SMP1325-087LF
Surface Mount PIN Diode SMP1325-087LF
The SMP1325-087LF is a surface mountable PIN diode suitable for use in an RF switch or attenuator circuit. Maximum resistance at 100 mA is 0.55 Ω and maximum capacitance at 20 V is 0.6 pF. The combination of low capacitance, low parasitic inductance, low thermal resistance, and nominal 100 μm I-region width, makes the SMP1325-087LF useful in large signal switches and attenuator applications. The device has a 2 W dissipation power rating, which makes it capable of handling up to 50 W Continuous Wave (CW) and 500 W peak (1 μs pulse, 1 percent duty cycle) in a shunt-connected transmit/receive (T/R) switch. Design information for high power switches may be found in the Skyworks Application Note, Design With PIN Diodes (document number 200312)(opens in a new tab).

The SMP1325-087LF is a surface mountable PIN diode suitable for use in an RF switch or attenuator circuit.
Maximum resistance at 100 mA is 0.55 Ω and maximum capacitance at 20 V is 0.6 pF. The combination of low capacitance, low parasitic inductance, low thermal resistance, and nominal 100 μm I-region width, makes the SMP1325-087LF useful in large signal switches and attenuator applications.
The device has a 2 W dissipation power rating, which makes it capable of handling up to 50 W Continuous Wave (CW) and 500 W peak (1 μs pulse, 1 percent duty cycle) in a shunt-connected transmit/receive (T/R) switch.
Design information for high power switches may be found in the Skyworks Application Note, Design With PIN Diodes (document number 200312)(opens in a new tab).

Supplier's Site
RF Diodes - 863-1403-6-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1403-6-ND
RF Diodes 863-1403-6-ND
RF Diode PIN - Single 200mA 2W 2-QFN (2x2)

RF Diode PIN - Single 200mA 2W 2-QFN (2x2)

Buy Now Datasheet
RF Diodes - 863-1403-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1403-2-ND
RF Diodes 863-1403-2-ND
RF Diode PIN - Single 200mA 2W 2-QFN (2x2)

RF Diode PIN - Single 200mA 2W 2-QFN (2x2)

Buy Now Datasheet
RF Diodes - 863-1403-1-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1403-1-ND
RF Diodes 863-1403-1-ND
RF Diode PIN - Single 200mA 2W 2-QFN (2x2)

RF Diode PIN - Single 200mA 2W 2-QFN (2x2)

Buy Now Datasheet
 - SMP1325-087LF - Rochester Electronics
Newburyport, MA, United States
Pin Diode, 200V V(BR), Silicon

Pin Diode, 200V V(BR), Silicon

Supplier's Site Datasheet
2W Diode and Rectifier - 284-SMP1325-087LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Diode and Rectifier
284-SMP1325-087LF
2W Diode and Rectifier 284-SMP1325-087LF
RF DIODE PIN 2W 2QFN Product overview: SMP1325-087LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1325-087LF can be used for catalog matching and distributor lookup.

RF DIODE PIN 2W 2QFN Product overview: SMP1325-087LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1325-087LF can be used for catalog matching and distributor lookup.

Supplier's Site
RF PIN Diode - SMP1325-087LF - Richardson RFPD
Downers Grove, IL, United States
RF PIN Diode
SMP1325-087LF
RF PIN Diode SMP1325-087LF
Surface Mount PIN Diode

Surface Mount PIN Diode

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - SMP1325-087LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
SMP1325-087LF
Discrete Semiconductor Products - Diodes - RF Diodes SMP1325-087LF
RF DIODE PIN 2W 2QFN

RF DIODE PIN 2W 2QFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category PIN Diodes RF Diodes PIN Diodes Rectifiers RF Diodes RF Diodes
Product Number SMP1325-087LF 863-1403-6-ND SMP1325-087LF 284-SMP1325-087LF SMP1325-087LF SMP1325-087LF
Product Name Surface Mount PIN Diode RF Diodes 2W Diode and Rectifier RF PIN Diode Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single
Diode Type PIN PIN
Package 2-VSFN Exposed Pad QFN2 Tape & Reel (TR) QFN 2-QFN (2x2)
CT 0.6000 pF 0.6000 pF
Unlock Full Specs
to access all available technical data

Similar Products

22V 100MA SOT-23 Diode and Rectifier - 282-SMV2023-001LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 to 125 C (-67 to 257 F)
View Details
7 suppliers
RF PIN Diode - CLA4603-240 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Configuration Single
Diode Type PIN
VR 20 volts
View Details
RF Schottky Diode - SMS7630-005LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type Schottky
Package SOT23
Operating Frequency 10000 MHz
View Details
7 suppliers
Hyperabrupt Junction Tuning Varactor - SMV1272-079LF - Skyworks Solutions, Inc.
Specs
Package SC-79
VR 15 volts
CT 16.21 pF
View Details
8 suppliers