RF Diode PIN - Single 800V 150mA 4W
RF Diode PIN - Single 800V 150mA 4W
RF Diode PIN - Single 800V 150mA 4W
RF DIODE PIN 800V 4W Product overview: MA4P7470F-1072T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 4W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P7470F-1072T can be used for catalog matching and distributor lookup.
Single Diode Configuration: The MA4P7470F-1072T is a surface mountable PIN diode in a Non-Magnetic (patent pending) Metal Electrode Leadless Faced (MELF) package. The device incorporates MACOM's proven HIPAX technology to produce a low inductance ceramic package with no ribbons or whisker wires. The package utilizes MACOM's new nonmagnetic plating process to provide an extremely low permeability, hermetically sealed package. Incorporated in the package is a passivated PIN diode that is full face bonded on both the cathode and anode of the chip to maximize surface area for lower electrical and thermal resistance. The MA4P7470F-1072T has been comprehensively characterized both electrically and mechanically to ensure repeatable and predictable performance. The diodes are well suited for use in low loss, low distortion, and high power switching circuits applicable for high magnetic field environments from HF through UHF frequencies. The lower thermal resistance of this device provides excellent higher average performance at RF power incident levels up to 200 watts CW. This device is designed to meet the most rigorous electrical and mechanical requirements of MRI testing environments.
RF DIODE PIN 800V 4W
PIN Diodes .1-1500MHz .7pF Max Vf 1.0Vdc
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes | PIN Diodes |
| Product Number | 1465-1248-2-ND | 284-MA4P7470F-1072T | MA4P7470F-1072T | MA4P7470F-1072T | MA4P7470F-1072T | MA4P7470F-1072T |
| Product Name | RF Diodes | 800V 4W Diode and Rectifier | RF PIN Diode | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes | PIN Diodes |
| Configuration | Single | Single | ||||
| Diode Type | PIN | PIN | PIN | |||
| Package | 2-SMD | Tape & Reel (TR) | MELF-1072 | 2-SMD | MELF-1072 | |
| VR | 800 volts | 900 volts | ||||
| CT | 0.7000 pF | 0.7000 pF | 0.7000 pF |