RF Diode PIN - Single 250V 100mA 0805
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1357136-MSWSE-040-10
Category: Discrete Semiconductor Products - Diodes - RF Diodes
Temperature Range - Operating: 175°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: MACOM Technology Solutions
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Base Product Number: MSWSE-040
HTSUS: 8541.10.0060
ECCN: EAR99
Capacitance @ Vr, F: 0.12pF @ 50V, 1MHz
Diode Type: PIN - Single
Voltage - Peak Reverse (Max): 250V
Current - Max: 100 mA
Resistance @ If, F: 1.4Ohm @ 50mA, 500MHz
RF DIODE PIN 250V 0805 Product overview: MSWSE-040-10 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MSWSE-040-10 can be used for catalog matching and distributor lookup.
RF DIODE PIN 250V 0805
| DigiKey | Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 1702-1004-1-ND | MSWSE-040-10 | 1357136-MSWSE-040-10 | 284-MSWSE-040-10 | MSWSE-040-10 |
| Product Name | RF Diodes | RF PIN Diode | Discrete Semiconductor Products - Diodes - RF Diodes | 250V Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | |||
| Diode Type | PIN | PIN | PIN - Single | ||
| Package | 0805 (2012 Metric) | QFN | 0805 (2012 Metric) | Tape & Reel (TR) | 0805 |
| VR | 250 volts | ||||
| CT | 0.1200 pF | 0.1200 pF |