Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Diode PIN - Single 100V 100mA 10W 2012
RF Diode PIN - Single 100V 100mA 10W 2012
COM PIN RF, SWITCH 2012
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes |
| Product Number | MEST2G-010-20 | 1465-MEST2G-010-20CT-ND | MEST2G-010-20 |
| Product Name | RF PIN Diode | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | |
| Diode Type | PIN | PIN | |
| Package | DFN | 0805 (2012 Metric) | 2012 |
| VR | -10 volts | 100 volts |