The SMPA1302-079LF plastic packaged, surface mountable, low capacitance (0.3 pF) silicon PIN diode is designed for switch and attenuator applications used in vehicle infotainment.
The nominal 50 μm I region width, combined with a maximum resistance of 3 Ω at 10 mA, makes these diodes useful in large signal switch applications.
The low capacitance (< 0.30 pF) is ideal for high isolation switching, and the long lifetime (700ns) makes this part ideal for low distortion attenuator applications.
RF DIODE PIN 200V 250MW SC79 Product overview: SMPA1302-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMPA1302-079LF can be used for catalog matching and distributor lookup.
RF Diode PIN - Single 200V 250mW SC-79
RF Diode PIN - Single 200V 250mW SC-79
Win Source Part Number: 1281099-SMPA1302-079
Category: Discrete Semiconductor Products>Diodes - RF
Package: Tape & Reel
Standard Package: 24,000
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.3pF @ 30V, 1MHz
Voltage - Peak Reverse (Max): 200V
Power Dissipation (Max): 250 mW
Resistance @ If, F: 1.5Ohm @ 100mA, 100MHz
Package / Case: SC-79, SOD-523
Supplier Device Package: SC-79
Temperature Range - Operating: -65°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Skyworks Solutions Inc.
Other Names: 863-1689-6,863-1689-
Base Product Number: SMPA1302
RF DIODE PIN 200V 250MW SC79
| Skyworks Solutions, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | PIN Diodes | Rectifiers | RF Diodes | Diodes | RF Diodes |
| Product Number | SMPA1302-079LF | 284-SMPA1302-079LF | 863-1689-1-ND | 1281099-SMPA1302-079LF | SMPA1302-079LF |
| Product Name | Switch and Attenuator Plastic Packaged PIN Diode | 200V 250MW Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | SC-79 | ||
| RoHS Compliant | RoHS | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Configuration | Single |