30V 100MA, SINGLE, LOW RF PIN DI
30V 100MA, SINGLE, LOW RF PIN DI
30V 100MA, SINGLE, LOW RF PIN DI
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | RF Diodes | PIN Diodes |
| Product Number | 846-RN242SMT2RTR-ND | 780365 |
| Product Name | RF Diodes | PIN Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 |
| VR | 30 volts |