Win Source Part Number: 984388-MA4P7446F-109
Category: Discrete Semiconductor Products>Diodes - RF
Package: Tape & Reel
Standard Package: 500
Current - Max: 500 mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 2.2pF @ 100V, 100MHz
Voltage - Peak Reverse (Max): 600V
Power Dissipation (Max): 8 W
Resistance @ If, F: 500mOhm @ 100mA, 100MHz
Package / Case: 2-SMD
Temperature Range - Operating: 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0060
Mfr: MACOM Technology Solutions
Other Names: 1465-1242-2,1465-124
Base Product Number: MA4P7446
RF Diode PIN - Single 600V 500mA 8W
RF Diode PIN - Single 600V 500mA 8W
RF Diode PIN - Single 600V 500mA 8W
RF DIODE PIN 600V 8W Product overview: MA4P7446F-1091T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P7446F-1091T can be used for catalog matching and distributor lookup.
Single Diode Configuration: The MA4P7446F-1091T is a surface mountable PIN diode in a Non-Magnetic (patent pending) Metal Electrode Leadless Faced (MELF) package. The device incorporates MACOM's proven HIPAX technology to produce a low inductance ceramic package with no ribbons or whisker wires. The package utilizes MACOM's new non- magnetic plating process to provide an extremely low permeability, hermetically sealed package. Incorporated in the package is a passivated PIN diode that is full face bonded on both the cathode and anode of the chip to maximize surface area for lower electrical and thermal resistance. The MA4P7446F-1091T has been comprehensively characterized both electrically and mechanically to ensure repeatable and predictable performance. This MA4P7446F-1091T Non-Magnetic device is similar in electrical performance to the MA4P4002F-1091T and MA4P4006F-1091T Magnetic part numbers. The diodes are well suited for use in low loss, low distortion, and high power switching circuits applicable for high magnetic field environments from HF through UHF frequencies. The lower thermal resistance of this device provides excellent higher average performance at RF power incident levels up to 500 watts CW. This device is designed to meet the most rigorous electrical and mechanical requirements of MRI testing environments.
PIN Diodes Rs=.5ohm Ct=2.2pF non-Mag MELF
RF DIODE PIN 600V 8W
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes | PIN Diodes | RF Diodes |
| Product Number | 984388-MA4P7446F-1091T | 1465-1242-2-ND | 284-MA4P7446F-1091T | MA4P7446F-1091T | MA4P7446F-1091T | MA4P7446F-1091T |
| Product Name | Discrete Semiconductor Products - Diodes - RF | RF Diodes | 600V 8W Diode and Rectifier | RF PIN Diode | PIN Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | Single | |||
| Diode Type | PIN - Single | PIN | PIN | |||
| Package | 2-SMD | 2-SMD | Tape & Reel (TR) | MELF-1091 | ||
| PD | 8 to 8000 milliwatts | |||||
| CT | 2.2 pF | 2.2 pF | 2.2 pF |