RF Diode PIN - Single 400V 6W Axial
DIODE,PIN,CERAMIC,AZ
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | 1465-MA4P7104B-401-ND | MA4P7104B-401 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | Axial | Axial |
| VR | 400 volts |