RF Diode PIN - Single 1000V Die
RF DIODE PIN 1000V DIE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 1465-1045-ND | MA4P606-131 | MA4P606-131 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Configuration | Single | ||
| Diode Type | PIN | PIN | |
| Package | Die | Die | Die |
| VR | 1000 volts |