RF Diode PIN - Single 75V 150mA 200mW SC-79
RF Diode PIN - Single 75V 150mA 200mW SC-79
RF Diode PIN - Single 75V 150mA 200mW SC-79
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211732-MADP-007436-
Manufacturer Homepage: www.macomtech.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Single Diode Configuration: MACOM offers silicon PIN diodes in five standard, low cost, surface mount plastic packages for use as switches and attenuators. These diodes are offered with standard Sn/Pb plating, as well as with 100% matte Sn plating on our RoHS compliant devices. MACOM's PIN diodes feature a variety of I-region lengths resulting in lower resistance, and lower capacitance devices for various microwave control circuit applications. The MA4P275/MA4P7436/MAD
DIODE,PIN,PLASTIC,LE
DIODE,PIN,PLASTIC,LE
| DigiKey | Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 1465-MADP-007436-12790TDKR-ND | 1211732-MADP-007436-12790T | MADP-007436-12790T | 284-MADP-007436-12790T | MADP-007436-12790T |
| Product Name | RF Diodes | RF Diodes - MADP-007436-12790T | RF PIN Diode | Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | |||
| Diode Type | PIN | PIN | PIN | ||
| Package | SOD-523; SC-79, SOD-523 | SC-79 | Tape & Reel (TR) | SC-79 | |
| VR | 75 volts | 75 volts | |||
| CT | 1 pF | 1 pF |