MACOM 100V 7.5W Diode and Rectifier MA4P4001F-1091T

Description
RF DIODE PIN 100V 7.5W Product overview: MA4P4001F-1091T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.5W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 7.5W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P4001F-1091T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF DIODE PIN 100V 7.5W Product overview: MA4P4001F-1091T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.5W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 7.5W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P4001F-1091T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 7.5W Diode and Rectifier - 284-MA4P4001F-1091T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 7.5W Diode and Rectifier
284-MA4P4001F-1091T
100V 7.5W Diode and Rectifier 284-MA4P4001F-1091T
RF DIODE PIN 100V 7.5W Product overview: MA4P4001F-1091T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.5W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 7.5W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P4001F-1091T can be used for catalog matching and distributor lookup.

RF DIODE PIN 100V 7.5W Product overview: MA4P4001F-1091T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.5W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 7.5W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P4001F-1091T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - MA4P4001F-1091T - 073134-MA4P4001F-1091T - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MA4P4001F-1091T
073134-MA4P4001F-1091T
RF Diodes - MA4P4001F-1091T 073134-MA4P4001F-1091T
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 073134-MA4P4001F-109 1T Packaging: Reel - TR Diode Type: PIN - Single Voltage - Peak Reverse (Max): 100V Power Dissipation (Max): 7.5W Resistance @ If, F: 500 mOhm @ 100mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 073134-MA4P4001F-1091T
Packaging: Reel - TR
Diode Type: PIN - Single
Voltage - Peak Reverse (Max): 100V
Power Dissipation (Max): 7.5W
Resistance @ If, F: 500 mOhm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)

Buy Now Datasheet
RF Diodes - 1465-1227-1-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 100V 7.5W

RF Diode PIN - Single 100V 7.5W

Buy Now Datasheet
RF Diodes - 1465-1227-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 100V 7.5W

RF Diode PIN - Single 100V 7.5W

Buy Now Datasheet
RF Diodes - 1465-1227-6-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 100V 7.5W

RF Diode PIN - Single 100V 7.5W

Buy Now Datasheet
RF DIODE PIN 100V 7.5W

RF DIODE PIN 100V 7.5W

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MA4P4001F-1091T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MA4P4001F-1091T
Discrete Semiconductor Products - Diodes - RF Diodes MA4P4001F-1091T
RF DIODE PIN 100V 7.5W

RF DIODE PIN 100V 7.5W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes RF Diodes RF Diodes
Product Number 284-MA4P4001F-1091T 073134-MA4P4001F-1091T 1465-1227-1-ND MA4P4001F-1091T MA4P4001F-1091T
Product Name 100V 7.5W Diode and Rectifier RF Diodes - MA4P4001F-1091T RF Diodes RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Package Tape & Reel (TR) 2-SMD 2-SMD
RoHS Compliant RoHS
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Configuration Single Single
Unlock Full Specs
to access all available technical data