RF Diode PIN - Single 500V 7.5W
DIODE,PIN,CERAMIC_PK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | 1465-MA4P504-30-ND | MA4P504-30 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | Stud | |
| VR | 500 volts |