MACOM RF Diodes - MA4P504-132 MA4P504-132

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211451-MA4P504-132 Packaging: Bulk Diode Type: PIN - Single Categories: Discrete Semiconductor Products Supplier Device Package: Die Temperature Range - Operating: 175°C Manufacturer Homepage: www.macom.com Manufacturer Package: Die Voltage - Peak Reverse (Maximum): 500V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 0.2pF at 100V, 1MHz Resistance at If, F: 600mOhm at 100mA, 100MHz
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211451-MA4P504-132 Packaging: Bulk Diode Type: PIN - Single Categories: Discrete Semiconductor Products Supplier Device Package: Die Temperature Range - Operating: 175°C Manufacturer Homepage: www.macom.com Manufacturer Package: Die Voltage - Peak Reverse (Maximum): 500V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 0.2pF at 100V, 1MHz Resistance at If, F: 600mOhm at 100mA, 100MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - MA4P504-132 - 1211451-MA4P504-132 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MA4P504-132
1211451-MA4P504-132
RF Diodes - MA4P504-132 1211451-MA4P504-132
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211451-MA4P504-132 Packaging: Bulk Diode Type: PIN - Single Categories: Discrete Semiconductor Products Supplier Device Package: Die Temperature Range - Operating: 175°C Manufacturer Homepage: www.macom.com Manufacturer Package: Die Voltage - Peak Reverse (Maximum): 500V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 0.2pF at 100V, 1MHz Resistance at If, F: 600mOhm at 100mA, 100MHz

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211451-MA4P504-132
Packaging: Bulk
Diode Type: PIN - Single
Categories: Discrete Semiconductor Products
Supplier Device Package: Die
Temperature Range - Operating: 175°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: Die
Voltage - Peak Reverse (Maximum): 500V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 0.2pF at 100V, 1MHz
Resistance at If, F: 600mOhm at 100mA, 100MHz

Buy Now
RF Diodes - 1465-1041-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
1465-1041-ND
RF Diodes 1465-1041-ND
RF Diode PIN - Single 500V Die

RF Diode PIN - Single 500V Die

Buy Now Datasheet
500V Diode and Rectifier - 284-MA4P504-132 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500V Diode and Rectifier
284-MA4P504-132
500V Diode and Rectifier 284-MA4P504-132
RF DIODE PIN 500V DIE Product overview: MA4P504-132 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P504-132 can be used for catalog matching and distributor lookup.

RF DIODE PIN 500V DIE Product overview: MA4P504-132 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P504-132 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MA4P504-132 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MA4P504-132
Discrete Semiconductor Products - Diodes - RF Diodes MA4P504-132
RF DIODE PIN 500V DIE

RF DIODE PIN 500V DIE

Supplier's Site
RF Diodes MA4P504-132
RF DIODE PIN 500V DIE

RF DIODE PIN 500V DIE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
PIN Diodes
MA4P504-132
PIN Diodes MA4P504-132
PIN Diodes

PIN Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category RF Diodes RF Diodes Rectifiers RF Diodes RF Diodes PIN Diodes
Product Number 1211451-MA4P504-132 1465-1041-ND 284-MA4P504-132 MA4P504-132 MA4P504-132 MA4P504-132
Product Name RF Diodes - MA4P504-132 RF Diodes 500V Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes RF Diodes PIN Diodes
Configuration Single Single
Diode Type PIN; PIN - Single PIN PIN
CT 0.2000 pF 0.2000 pF 0.2000 pF
Tj 175 C (347 F) 175 C (347 F) 175 C (347 F) 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data