MACOM RF Diodes MA4PH237-1079T

Description
RF Diode PIN - Single 200V 2W
Request a Quote Datasheet
Description
RF Diode PIN - Single 200V 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 1465-1251-1-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 200V 2W

RF Diode PIN - Single 200V 2W

Buy Now Datasheet
RF Diodes - 1465-1251-6-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 200V 2W

RF Diode PIN - Single 200V 2W

Buy Now Datasheet
RF Diodes - 1465-1251-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 200V 2W

RF Diode PIN - Single 200V 2W

Buy Now Datasheet
RF PIN Diode - MA4PH237-1079T - Richardson RFPD
Downers Grove, IL, United States
RF PIN Diode
MA4PH237-1079T
RF PIN Diode MA4PH237-1079T
Single Diode Configuration: MACOM's Broad line of packaged PIN diodes encompasses a comprehensive range of electrical characteristics and package outlines. This diverse union of semiconductor technology and chip packaging gives considerable flexibility to the circuit designer. The fast switching series of packaged PIN diodes utilize a thin I-region and silicon oxide or glass passivated chips which provide for low leakage currents and low insertion loss. Using in process control monitors to regulate wafer fabrication parameters these devices achieve consistent performance in control circuit applications. The high voltage product line of packaged PIN diodes employs MACOM's unique CERMACHIP® passivation process which provides for a hard glass encapsulation that hermetically seals the active area of the chip. These packaged CERMACHIP® PIN diodes are ideally suited for use in high power applications where high RF voltages are present. The diode chips are bonded into sealed ceramic packages that are designed for the most stringent electrical and environmental conditions. A wide choice of packages are available which can be mounted into a variety of microwave and RF circuit media. The Packaged PIN Diodes series are designed to have a high inherent reliability and may be ordered screened to meet many MIL-STD reliability levels

Single Diode Configuration: MACOM's Broad line of packaged PIN diodes encompasses a comprehensive range of electrical characteristics and package outlines. This diverse union of semiconductor technology and chip packaging gives considerable flexibility to the circuit designer. The fast switching series of packaged PIN diodes utilize a thin I-region and silicon oxide or glass passivated chips which provide for low leakage currents and low insertion loss. Using in process control monitors to regulate wafer fabrication parameters these devices achieve consistent performance in control circuit applications. The high voltage product line of packaged PIN diodes employs MACOM's unique CERMACHIP® passivation process which provides for a hard glass encapsulation that hermetically seals the active area of the chip. These packaged CERMACHIP® PIN diodes are ideally suited for use in high power applications where high RF voltages are present. The diode chips are bonded into sealed ceramic packages that are designed for the most stringent electrical and environmental conditions. A wide choice of packages are available which can be mounted into a variety of microwave and RF circuit media. The Packaged PIN Diodes series are designed to have a high inherent reliability and may be ordered screened to meet many MIL-STD reliability levels

Supplier's Site
RFFETs - MA4PH237-1079T - 880894-MA4PH237-1079T - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - MA4PH237-1079T
880894-MA4PH237-1079T
RFFETs - MA4PH237-1079T 880894-MA4PH237-1079T
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880894-MA4PH237-1079 T Operating Temperature Range: -65°C ~ 175°C (TJ) Features: RF Diode PIN - Single 200V 2 W Package: 2-SMD Package: Reel - TR Family Name: MA4PH237 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0060 Other Part Number: 1465-1251-1, 1465-1251-2, 1465-1251-6

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880894-MA4PH237-1079T
Operating Temperature Range: -65°C ~ 175°C (TJ)
Features: RF Diode PIN - Single 200V 2 W
Package: 2-SMD
Package: Reel - TR
Family Name: MA4PH237
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0060
Other Part Number: 1465-1251-1, 1465-1251-2, 1465-1251-6

Buy Now Datasheet
200V 2W Diode and Rectifier - 284-MA4PH237-1079T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 2W Diode and Rectifier
284-MA4PH237-1079T
200V 2W Diode and Rectifier 284-MA4PH237-1079T
RF DIODE PIN 200V 2W Product overview: MA4PH237-1079T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4PH237-1079T can be used for catalog matching and distributor lookup.

RF DIODE PIN 200V 2W Product overview: MA4PH237-1079T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4PH237-1079T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
PIN Diodes
MA4PH237-1079T
PIN Diodes MA4PH237-1079T
PIN Diodes Rs=.6ohm Ct=1.5pF CERMACHIP

PIN Diodes Rs=.6ohm Ct=1.5pF CERMACHIP

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MA4PH237-1079T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MA4PH237-1079T
Discrete Semiconductor Products - Diodes - RF Diodes MA4PH237-1079T
RF DIODE PIN 200V 2W

RF DIODE PIN 200V 2W

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes RF Diodes Rectifiers PIN Diodes RF Diodes
Product Number 1465-1251-1-ND MA4PH237-1079T 880894-MA4PH237-1079T 284-MA4PH237-1079T MA4PH237-1079T MA4PH237-1079T
Product Name RF Diodes RF PIN Diode RFFETs - MA4PH237-1079T 200V 2W Diode and Rectifier PIN Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single Single
Diode Type PIN PIN RF Diode PIN - Single 200V 2 W
Package 2-SMD MELF-1079 Tape & Reel (TR)
VR 200 volts 200 volts
CT 1.5 pF 1.5 pF
Unlock Full Specs
to access all available technical data