RF Diode PIN - Single 50V 50mA UMD2
RF DIODE PIN 50V UMD2
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | RN741VTE-17-ND | RN741VTE-17 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | SOD-323; SC-90, SOD-323F | UMD2 |
| VR | 50 volts |