RF Diode PIN - Single 1000V 10mA 20W
Win Source Part Number: 1018124-MA4P606-30
Category: Discrete Semiconductor Products>Diodes - RF
Package: Bag
Standard Package: 50
Current - Max: 10 mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.8pF @ 100V, 1MHz
Voltage - Peak Reverse (Max): 1000V
Power Dissipation (Max): 20 W
Resistance @ If, F: 700mOhm @ 100mA, 100MHz
Package / Case: Stud
Temperature Range - Operating: -65°C ~ 175°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0060
Mfr: MACOM Technology Solutions
Other Names: 1465-MA4P606-30
Base Product Number: MA4P606
DIODE,PIN,CERAMIC_PK
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 1465-MA4P606-30-ND | 1018124-MA4P606-30 | MA4P606-30 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | |
| Diode Type | PIN | PIN - Single | |
| Package | Stud | Stud | |
| VR | 1000 volts |