DIODE,PIN,PLASTIC,CK
RF Diode PIN - 1 Pair Common Cathode 200V 150mA 250mW SOT-23
RF Diode PIN - 1 Pair Common Cathode 200V 150mA 250mW SOT-23
RF Diode PIN - 1 Pair Common Cathode 200V 150mA 250mW SOT-23
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 207592-MADP-007438-0
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
DIODE,PIN,PLASTIC,CK
DIODE,PIN,PLASTIC,CK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes | PIN Diodes | RF Diodes |
| Product Number | 284-MADP-007438-0287FT | 1465-MADP-007438-0287FTTR-ND | MADP-007438-0287FT | 207592-MADP-007438-0287FT | MADP-007438-0287FT | MADP-007438-0287FT |
| Product Name | Diode and Rectifier | RF Diodes | RF PIN Diode | RF Diodes - MADP-007438-0287FT | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | ||
| RoHS Compliant | RoHS | |||||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | ||
| Configuration | Single |