RF Diode PIN - 1 Pair Series Connection 75V 150mA SC-70-3
RF Diode PIN - 1 Pair Series Connection 75V 150mA SC-70-3
RF Diode PIN - 1 Pair Series Connection 75V 150mA SC-70-3
DIODE,PIN,PLASTIC,ST
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 207591-MADP-007436-1
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DIODE,PIN,PLASTIC,ST
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 1465-MADP-007436-1146DTDKR-ND | 284-MADP-007436-1146DT | 207591-MADP-007436-1146DT | MADP-007436-1146DT | MADP-007436-1146DT |
| Product Name | RF Diodes | Diode and Rectifier | RF Diodes - MADP-007436-1146DT | RF PIN Diode | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||||
| Diode Type | PIN | PIN | |||
| Package | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SC-70 | SC-70-3 | |
| VR | 75 volts | 75 volts | |||
| CT | 1 pF | 1 pF |