Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 739730-MA4P7433-287T
Packaging: Reel - TR
Operating Temperature Range: 175°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Current - Max: 150mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.35pF @ 20V, 1MHz
Resistance @ If, F: 1.5 Ohm @ 10mA, 100MHz
Family Name: MA4P7433-287
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.macomtech.com
Manufacturer Package: SOT-23-3
Power Dissipation (Maximum): 250mW
Voltage - Peak Reverse (Maximum): 75V
Alternative Parts (Cross-Reference): BAR63V-03-GS08; BAR 63; BAR63V-03-GS18;
Introduction Date: March 04, 2009
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
RF Diode PIN - Single 75V 150mA 250mW SOT-23-3
Single Diode Configuration: MACOM offers silicon PIN diodes in five standard, low cost, surface mount plastic packages for use as switches and attenuators. These diodes are offered with standard Sn/Pb plating, as well as with 100% matte Sn plating on our RoHS compliant devices. MACOM's PIN diodes feature a variety of I-region lengths resulting in lower resistance, and lower capacitance devices for various microwave control circuit applications. The MA4P275/MA4P7436/MAD
RF DIODE PIN 75V 250MW SOT23-3 Product overview: MA4P7433-287T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P7433-287T can be used for catalog matching and distributor lookup.
RF DIODE PIN 75V 250MW SOT23-3
PIN Diodes Ls=1.4nH Cp=.12pF Single SOT-23
| Win Source Electronics | DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes | Rectifiers | RF Diodes | PIN Diodes |
| Product Number | 739730-MA4P7433-287T | 1465-1239-2-ND | MA4P7433-287T | 284-MA4P7433-287T | MA4P7433-287T | MA4P7433-287T |
| Product Name | RF Diodes - MA4P7433-287T | RF Diodes | RF PIN Diode | 75V 250MW SOT23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes | PIN Diodes |
| Configuration | Single | Single | Single | |||
| Diode Type | PIN; PIN - Single | PIN | PIN | |||
| PD | 250 milliwatts | |||||
| CT | 0.3500 pF | 0.3500 pF | 0.3500 pF | |||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) |