The SMPA1304-011LF plastic packaged, surface mountable, low capacitance (0.3 pF) silicon PIN diode is designed for attenuator applications from 5 MHz to beyond 2 GHz.
The thick 100 μm I region of this PIN diode makes this device very attractive for use in low distortion attenuators in vehicle infotainment applications.
The 1 μs typical carrier lifetime of this diode results in a resistance of 20 Ω maximum at 1 mA and 7 Ω maximum at 10 mA.
RF DIODE PIN 200V 250MW SOD323 Product overview: SMPA1304-011LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMPA1304-011LF can be used for catalog matching and distributor lookup.
The SMPA1304-011LF plastic packaged, surface mountable, low capacitance (0.3 pF) silicon PIN diode is designed for attenuator applications from 5 MHz to beyond 2 GHz.
The thick 100 μm I region of this PIN diode makes this device very attractive for use in low distortion attenuators in vehicle infotainment applications.
The 1 μs typical carrier lifetime of this diode results in a resistance of 20 Ω maximum at 1 mA and 7 Ω maximum at 10 mA.
RF Diode PIN - Single 200V 250mW SOD-323
RF Diode PIN - Single 200V 250mW SOD-323
RF DIODE PIN 200V 250MW SOD323
| Skyworks Solutions, Inc. | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | PIN Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | SMPA1304-011LF | 284-SMPA1304-011LF | SMPA1304-011LF | 863-1690-2-ND | SMPA1304-011LF |
| Product Name | Low Distortion Attenuator Plastic Packaged PIN Diode | 200V 250MW Diode and Rectifier | RF PIN Diode | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape & Reel (TR) | SOD-323 | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | |
| RoHS Compliant | RoHS | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Configuration | Single | Single | |||
| Diode Type | PIN | PIN |