The MMP4400 series are high-voltage, high-power (cathode base) PIN diodes. These high-resistivity silicon devices are glass passivated for high stability and reliability, and have been proven by thousands of device hours in high-reliability systems. Each device can withstand storage temperatures from –65 C to 150 C and will operate over the range from –55 C to 150 C.
The MMP4400 series will operate typically with 50 mA forward bias. Breakdown voltages are available up to 1000 V.
RF Diode PIN - Single 1000V 8W 0805
SI PIN NON HERMETIC PLASTIC SMT
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes |
| Product Number | MMP4405-GM2 | 150-MMP4405-GM2-ND | MMP4405-GM2 |
| Product Name | RF PIN Diode | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | |
| Diode Type | PIN | PIN | |
| Package | 0805 | 0805 (2012 Metric) | 0805 |
| Operating Frequency | 50 to 12000 MHz |