Win Source Part Number: 1199455-MA4P505-36
Category: Discrete Semiconductor Products>Diodes - RF
Package: Tray
Standard Package: 50
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.65pF @ 100V, 1MHz
Voltage - Peak Reverse (Max): 500V
Power Dissipation (Max): 15 W
Resistance @ If, F: 450mOhm @ 100mA, 100MHz
Package / Case: Stud
Supplier Device Package: ODS-36
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0060
Mfr: MACOM Technology Solutions
Other Names: 1465-MA4P505-36
Base Product Number: MA4P505
RF Diode PIN - Single 500V 15W ODS-36
CERAM PKG PINS,ODS36
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 1199455-MA4P505-36 | 1465-MA4P505-36-ND | MA4P505-36 |
| Product Name | Discrete Semiconductor Products - Diodes - RF | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | |
| Diode Type | PIN - Single | PIN | |
| Package | Stud | Stud | ODS-36 |
| PD | 15 to 15000 milliwatts |