RF Diode PIN - 2 Independent 75V
SI LIMITER NON HERMETIC PLASTIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | 150-MML4402-GM3/TR-ND | MML4402-GM3/TR |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | 4-SMD, No Lead | |
| VR | 75 volts |