RF Diode PIN - Single 500V 200mA 50W 2615
SWITCH,RF,QFN-2615
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | 1465-MEST2G-050-45CT-ND | MEST2G-050-45 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | 2-SMD, No Lead | 2615 |
| VR | 500 volts |