RF Diode PIN - Single 115V 500mA
RF Diode PIN - Single 115V 500mA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Discrete Semiconductor Products - Diodes - RF
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 1465-MADP-030015-13140PCT-ND | MADP-030015-13140P | MADP-030015-13140P |
| Product Name | RF Diodes | RF PIN Diode | Discrete Semiconductor Products - Diodes - RF |
| Configuration | Single | Single | |
| Diode Type | PIN | PIN | |
| Package | 0603 (1608 Metric) | ODS 1314 |