RF Diode PIN - PI Element 75mA SOT-25-5
RF Diode PIN - PI Element 75mA SOT-25-5
RF Diode PIN - PI Element 75mA SOT-25-5
MACOM's MA4P7455-1225T is a wideband, lower insertion loss, high IP3, Quad PIN Diode ? Attenuator in a low-cost, surface mount SOT-25 package. Four PIN Diodes in one package reduce design parasitics and improve circuit density. These devices are offered with standard Sn/Pb plating, as well as with 100% matte Sn plating on our RoHS compliant equivalent device. These PIN Diode Attenuators perform well where RF Signal Amplitude Control is required in 50 ? Handset Circuits and 75 ? Broadband CATV Systems. Exceptional Insertion Loss, Attenuation Range, and IP3 at <10 mA bias make these devices suitable for better power level control in RF Amplifiers.
RF DIODE PIN SOT25 Product overview: MA4P7455-1225T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P7455-1225T can be used for catalog matching and distributor lookup.
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 021064-MA4P7455-1225
Packaging: Reel - TR
Current - Max: 75mA
Diode Type: PIN - PI Element
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 125°C (TJ)
Case / Package: SOT-25
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
RF DIODE PIN SOT25
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 1465-1245-6-ND | MA4P7455-1225T | 284-MA4P7455-1225T | 021064-MA4P7455-1225T | MA4P7455-1225T | MA4P7455-1225T |
| Product Name | RF Diodes | RF PIN Diode | Diode and Rectifier | RF Diodes - MA4P7455-1225T | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Configuration | Single | |||||
| Diode Type | PIN | PIN | PIN - PI Element | PIN | ||
| Package | SC-74; SC-74A, SOT-753 | SOT-25 | Tape & Reel (TR) | SOT-25 | SOT-25-5 | SC-74; SC-74A, SOT-753 |
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) |