RF Diode PIN - Single 200V 280mW TO-92
RF DIODE PIN 200V 280MW TO92
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | MPN3700OS-ND | MPN3700 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | TO-92; TO-226-2, TO-92-2 (TO-226AC) | TO-92; TO-92 |
| VR | 200 volts |