RF Diode PIN - 1 Pair Common Cathode 100V 150mA 250mW SOT-23
RF Diode PIN - 1 Pair Common Cathode 100V 150mA 250mW SOT-23
RF Diode PIN - 1 Pair Common Cathode 100V 150mA 250mW SOT-23
ASSEMBLY,DIODE,PIN,P
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | 1465-MADP-007448-0287FTCT-ND | MADP-007448-0287FT |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 |
| VR | 100 volts |