RF Diode PIN - Single 150V 250mA 10W
RF Diode PIN - Single 150V 250mA 10W
RF Diode PIN - Single 150V 250mA 10W
RF DIODE PIN 150V 10W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | 1465-1243-1-ND | MA4P7452F-1072T |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | 2-SMD | |
| VR | 150 volts |