Skyworks Solutions, Inc. Surface-Mount PIN Diode SMP1302-087LF

Description
The SMP1302-087LF is a surface-mountable, low-capacitance silicon PIN diode designed as a series-connected PIN diode for high-power, high-volume switch and attenuator applications from 10 MHz to beyond 6 GHz. Maximum resistance at 100 mA is 1.5 Ω and maximum capacitance at 30 V is 0.35 pF. The combination of low capacitance, low parasitic inductance, and nominal 50 μm I-region width, makes the SMP1302-087LF useful in large signal switches and attenuator applications. The device has a 1 W dissipation power rating, which makes it capable of handling up to 125 W @ 25 °C Continuous Wave (CW) in a series-connected transmit/receive (T/R) switch. Design information for high power switches may be found in the Skyworks Application Note, Design With PIN Diodes (document number 200312)(opens in a new tab).
Request a Quote Datasheet
Description
The SMP1302-087LF is a surface-mountable, low-capacitance silicon PIN diode designed as a series-connected PIN diode for high-power, high-volume switch and attenuator applications from 10 MHz to beyond 6 GHz. Maximum resistance at 100 mA is 1.5 Ω and maximum capacitance at 30 V is 0.35 pF. The combination of low capacitance, low parasitic inductance, and nominal 50 μm I-region width, makes the SMP1302-087LF useful in large signal switches and attenuator applications. The device has a 1 W dissipation power rating, which makes it capable of handling up to 125 W @ 25 °C Continuous Wave (CW) in a series-connected transmit/receive (T/R) switch. Design information for high power switches may be found in the Skyworks Application Note, Design With PIN Diodes (document number 200312)(opens in a new tab).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface-Mount PIN Diode - SMP1302-087LF - Skyworks Solutions, Inc.
Irvine, CA, United States
Surface-Mount PIN Diode
SMP1302-087LF
Surface-Mount PIN Diode SMP1302-087LF
The SMP1302-087LF is a surface-mountable, low-capacitance silicon PIN diode designed as a series-connected PIN diode for high-power, high-volume switch and attenuator applications from 10 MHz to beyond 6 GHz. Maximum resistance at 100 mA is 1.5 Ω and maximum capacitance at 30 V is 0.35 pF. The combination of low capacitance, low parasitic inductance, and nominal 50 μm I-region width, makes the SMP1302-087LF useful in large signal switches and attenuator applications. The device has a 1 W dissipation power rating, which makes it capable of handling up to 125 W @ 25 °C Continuous Wave (CW) in a series-connected transmit/receive (T/R) switch. Design information for high power switches may be found in the Skyworks Application Note, Design With PIN Diodes (document number 200312)(opens in a new tab).

The SMP1302-087LF is a surface-mountable, low-capacitance silicon PIN diode designed as a series-connected PIN diode for high-power, high-volume switch and attenuator applications from 10 MHz to beyond 6 GHz.
Maximum resistance at 100 mA is 1.5 Ω and maximum capacitance at 30 V is 0.35 pF. The combination of low capacitance, low parasitic inductance, and nominal 50 μm I-region width, makes the SMP1302-087LF useful in large signal switches and attenuator applications.
The device has a 1 W dissipation power rating, which makes it capable of handling up to 125 W @ 25 °C Continuous Wave (CW) in a series-connected transmit/receive (T/R) switch.
Design information for high power switches may be found in the Skyworks Application Note, Design With PIN Diodes (document number 200312)(opens in a new tab).

Supplier's Site
RF Diodes - 863-1674-6-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1674-6-ND
RF Diodes 863-1674-6-ND
RF Diode PIN - Single 200V 200mA 1W 2-QFN (2x2)

RF Diode PIN - Single 200V 200mA 1W 2-QFN (2x2)

Buy Now Datasheet
RF Diodes - 863-1674-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1674-2-ND
RF Diodes 863-1674-2-ND
RF Diode PIN - Single 200V 200mA 1W 2-QFN (2x2)

RF Diode PIN - Single 200V 200mA 1W 2-QFN (2x2)

Buy Now Datasheet
RF Diodes - 863-1674-1-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1674-1-ND
RF Diodes 863-1674-1-ND
RF Diode PIN - Single 200V 200mA 1W 2-QFN (2x2)

RF Diode PIN - Single 200V 200mA 1W 2-QFN (2x2)

Buy Now Datasheet
200V 1W Diode and Rectifier - 284-SMP1302-087LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1W Diode and Rectifier
284-SMP1302-087LF
200V 1W Diode and Rectifier 284-SMP1302-087LF
RF DIODE PIN 200V 1W 2QFN Product overview: SMP1302-087LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1302-087LF can be used for catalog matching and distributor lookup.

RF DIODE PIN 200V 1W 2QFN Product overview: SMP1302-087LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1302-087LF can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - RF - 1281098-SMP1302-087LF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - RF
1281098-SMP1302-087LF
Discrete Semiconductor Products - Diodes - RF 1281098-SMP1302-087LF
Win Source Part Number: 1281098-SMP1302-087L F Category: Discrete Semiconductor Products>Diodes - RF Package: Tape & Reel Standard Package: 3,000 Current - Max: 200 mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.35pF @ 30V, 1MHz Voltage - Peak Reverse (Max): 200V Power Dissipation (Max): 1 W Resistance @ If, F: 1.5Ohm @ 100mA, 100MHz Package / Case: 2-VSFN Exposed Pad Supplier Device Package: 2-QFN (2x2) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Skyworks Solutions Inc. Other Names: 863-1674-6,863-1674- 1,863-1674-2 Base Product Number: SMP1302

Win Source Part Number: 1281098-SMP1302-087LF
Category: Discrete Semiconductor Products>Diodes - RF
Package: Tape & Reel
Standard Package: 3,000
Current - Max: 200 mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.35pF @ 30V, 1MHz
Voltage - Peak Reverse (Max): 200V
Power Dissipation (Max): 1 W
Resistance @ If, F: 1.5Ohm @ 100mA, 100MHz
Package / Case: 2-VSFN Exposed Pad
Supplier Device Package: 2-QFN (2x2)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Skyworks Solutions Inc.
Other Names: 863-1674-6,863-1674-1,863-1674-2
Base Product Number: SMP1302

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - SMP1302-087LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
SMP1302-087LF
Discrete Semiconductor Products - Diodes - RF Diodes SMP1302-087LF
RF DIODE PIN 200V 1W 2QFN

RF DIODE PIN 200V 1W 2QFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category PIN Diodes RF Diodes Rectifiers Diodes RF Diodes
Product Number SMP1302-087LF 863-1674-6-ND 284-SMP1302-087LF 1281098-SMP1302-087LF SMP1302-087LF
Product Name Surface-Mount PIN Diode RF Diodes 200V 1W Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type PIN PIN - Single
Package 2-VSFN Exposed Pad Tape & Reel (TR) 2-QFN (2x2)
VR 200 volts
Unlock Full Specs
to access all available technical data