SI LIMITER NON HERMETIC MMSM Product overview: MPP4201-206/TR from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MPP4201-206/TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 968696-MPP4201-206/T
Category: Discrete Semiconductor Products>Diodes - RF
Package: Tape & Reel
Standard Package: 1,000
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.2pF @ 10V, 1MHz
Voltage - Peak Reverse (Max): 70V
Resistance @ If, F: 2.5Ohm @ 20mA, 100MHz
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Other Names: 150-MPP4201-206/DKR,
Base Product Number: MPP4201
RF Diode PIN - Single 70V 0402
SI LIMITER NON HERMETIC MMSM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-MPP4201-206/TR | 968696-MPP4201-206/TR | 150-MPP4201-206/TR-ND | MPP4201-206/TR |
| Product Name | Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape & Reel (TR) | 0402 (1005 Metric) | 0402 (1005 Metric) | 0402 |
| RoHS Compliant | RoHS | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Configuration | Single | Single |